TE Connectivity Fixed Resistors; SMW3 R82 5% ( CGS ) SMW3R82JT

Description
Fixed Resistors; SMW3 R82 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW3 R82 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 R82 5% ( CGS ) - SMW3R82JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 R82 5% ( CGS )
SMW3R82JT
Fixed Resistors; SMW3 R82 5% ( CGS ) SMW3R82JT
Fixed Resistors; SMW3 R82 5% ( CGS )

Fixed Resistors; SMW3 R82 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A103637CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103637CT-ND
Chip Resistor - Surface Mount A103637CT-ND
820 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

820 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103637TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103637TR-ND
Chip Resistor - Surface Mount A103637TR-ND
820 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

820 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103637DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103637DKR-ND
Chip Resistor - Surface Mount A103637DKR-ND
820 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

820 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Current Sense Res, R82, 3W, 4122; Resistance Cgs Te Connectivity - 17R7268 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R82, 3W, 4122; Resistance Cgs Te Connectivity
17R7268
Current Sense Res, R82, 3W, 4122; Resistance Cgs Te Connectivity 17R7268
CURRENT SENSE RES, R82, 3W, 4122; Resistance:0.82ohm; Product Range:SM Series; Resistor Case / Package:4122 [10555 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Product Length:10.5mm RoHS Compliant: Yes

CURRENT SENSE RES, R82, 3W, 4122; Resistance:0.82ohm; Product Range:SM Series; Resistor Case / Package:4122 [10555 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Product Length:10.5mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, R82, 3W, 4122; Resistance Cgs Te Connectivity - 46AK9477 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R82, 3W, 4122; Resistance Cgs Te Connectivity
46AK9477
Current Sense Res, R82, 3W, 4122; Resistance Cgs Te Connectivity 46AK9477
CURRENT SENSE RES, R82, 3W, 4122; Resistance:0.82ohm; Product Range:SM Series; Resistor Case / Package:4122 [10555 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Product Length:10.5mm RoHS Compliant: Yes

CURRENT SENSE RES, R82, 3W, 4122; Resistance:0.82ohm; Product Range:SM Series; Resistor Case / Package:4122 [10555 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Product Length:10.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMW3R82JT A103637CT-ND 17R7268
Product Name Fixed Resistors; SMW3 R82 5% ( CGS ) Chip Resistor - Surface Mount Current Sense Res, R82, 3W, 4122; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details