TE Connectivity Fixed Resistors; SMW3 R56 5% ( CGS ) SMW3R56JT

Description
Fixed Resistors; SMW3 R56 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW3 R56 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 R56 5% ( CGS ) - SMW3R56JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 R56 5% ( CGS )
SMW3R56JT
Fixed Resistors; SMW3 R56 5% ( CGS ) SMW3R56JT
Fixed Resistors; SMW3 R56 5% ( CGS )

Fixed Resistors; SMW3 R56 5% ( CGS )

Supplier's Site
SMD 3W 0.56ohm Resistor - 52-SMW3R56JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 0.56ohm Resistor
52-SMW3R56JT
SMD 3W 0.56ohm Resistor 52-SMW3R56JT
RESISTOR, WIRE WOUND, 3W, 5%, 200ppm, 0.56ohm, SURFACE MOUNT, 4122, CHIP, ROHS COMPLIANT Product overview: SMW3R56JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.56ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R56JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 200ppm, 0.56ohm, SURFACE MOUNT, 4122, CHIP, ROHS COMPLIANT Product overview: SMW3R56JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.56ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R56JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131715CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131715CT-ND
Chip Resistor - Surface Mount A131715CT-ND
560 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

560 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131715TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131715TR-ND
Chip Resistor - Surface Mount A131715TR-ND
560 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

560 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131715DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131715DKR-ND
Chip Resistor - Surface Mount A131715DKR-ND
560 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

560 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW3R56JT 52-SMW3R56JT A131715CT-ND
Product Name Fixed Resistors; SMW3 R56 5% ( CGS ) SMD 3W 0.56ohm Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound
Resistance Range 0.5600 ohms 0.5600 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details