3W 0.33ohm 5% Wirewound SMD Power Resistor Product overview: SMW3R33JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R33JT can be used for catalog matching and distributor lookup.
330 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
330 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
330 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Wirewound Resistors - SMD SMW3 R33 5%
Surface Mount Metal Film Resistor, SMW Series, 0.33 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes
CURRENT SENSE RES, R33, 3W, 4122; Resistance:0.33ohm; Product Range:SM Series; Resistor Case / Package:4122 [10555 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound
Tyco Electronics CGS introduces a surface mount power resistor suited to meet today's circuit design needs. Each size offers low profile case design with flexible tinned copper terminations for reliable solder joints. All styles utilize a fully welded construction technique, unlike other designs that rely solely on tinned termination connections. These features allow the SM Series to withstand the higher temperatures associated with reflow, vapour phase, or infrared (IR) manufacturing processes without degradation.
Features:
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMW3R33JT | A103634DKR-ND | SMW3R33JT | 98K0153 | 16R9864 | 70064315 |
| Product Name | SMD 3W 0.33ohm Resistor | Chip Resistor - Surface Mount | Wirewound Resistors - SMD SMW3 R33 5% | Surface Mount Metal Film Resistor, Smw Series, 0.33 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity | Current Sense Res, R33, 3W, 4122; Resistance Cgs Te Connectivity | Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 3 W;Tol 5%;SMT |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | MetalFilm | Wirewound | Wirewound |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | |||||
| Operating AC Voltage | 500 volts |