270 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
270 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
270 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW3 R27 5% ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A131713DKR-ND | SMW3R27JT |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SMW3 R27 5% ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | |
| Resistance Range | 0.2700 ohms |