TE Connectivity Fixed Resistors; SMW3 R22 5% ( CGS ) SMW3R22JT

Description
Fixed Resistors; SMW3 R22 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW3 R22 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 R22 5% ( CGS ) - SMW3R22JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 R22 5% ( CGS )
SMW3R22JT
Fixed Resistors; SMW3 R22 5% ( CGS ) SMW3R22JT
Fixed Resistors; SMW3 R22 5% ( CGS )

Fixed Resistors; SMW3 R22 5% ( CGS )

Supplier's Site
SMD 3W 0.22ohm Resistor - 52-SMW3R22JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 0.22ohm Resistor
52-SMW3R22JT
SMD 3W 0.22ohm Resistor 52-SMW3R22JT
3W 0.22ohm 5% Wirewound SMD Power Resistor Product overview: SMW3R22JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R22JT can be used for catalog matching and distributor lookup.

3W 0.22ohm 5% Wirewound SMD Power Resistor Product overview: SMW3R22JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R22JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103633TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103633TR-ND
Chip Resistor - Surface Mount A103633TR-ND
220 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103633DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103633DKR-ND
Chip Resistor - Surface Mount A103633DKR-ND
220 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103633CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103633CT-ND
Chip Resistor - Surface Mount A103633CT-ND
220 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, Wirewound, 0R22, 5%, 3W, 4122; Resistance Cgs Te Connectivity - 54R8776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R22, 5%, 3W, 4122; Resistance Cgs Te Connectivity
54R8776
Res, Wirewound, 0R22, 5%, 3W, 4122; Resistance Cgs Te Connectivity 54R8776
RES, WIREWOUND, 0R22, 5%, 3W, 4122; Resistance:0.22ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 0R22, 5%, 3W, 4122; Resistance:0.22ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R22, 5%, 2W, Wirewound, 4122; Resistance Cgs Te Connectivity - 17R5575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R22, 5%, 2W, Wirewound, 4122; Resistance Cgs Te Connectivity
17R5575
Res, 3R22, 5%, 2W, Wirewound, 4122; Resistance Cgs Te Connectivity 17R5575
RES, 3R22, 5%, 2W, WIREWOUND, 4122; Resistance:3.22ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 3R22, 5%, 2W, WIREWOUND, 4122; Resistance:3.22ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW3R22JT 52-SMW3R22JT A103633TR-ND 54R8776 17R5575
Product Name Fixed Resistors; SMW3 R22 5% ( CGS ) SMD 3W 0.22ohm Resistor Chip Resistor - Surface Mount Res, Wirewound, 0R22, 5%, 3W, 4122; Resistance Cgs Te Connectivity Res, 3R22, 5%, 2W, Wirewound, 4122; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 3.22 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details