Wirewound Resistors - SMD SMW3 R15 5%
150 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
150 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
RESISTOR, WIRE WOUND, 3W, 5%, 200ppm, 0.15ohm, SURFACE MOUNT, 4122, CHIP, ROHS COMPLIANT Product overview: SMW3R15JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.15ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R15JT can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMW3R15JT | A131817CT-ND | 52-SMW3R15JT |
| Product Name | Wirewound Resistors - SMD SMW3 R15 5% | Chip Resistor - Surface Mount | SMD 3W 0.15ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 4122 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use |