Wirewound Resistors - SMD SMW3 R12 5% Product overview: SMW3R12JT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3R12JT can be used for catalog matching and distributor lookup.
Fixed Resistors; SMW3 R12 5% ( CGS )
120 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
120 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
120 mOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMW3R12JT | SMW3R12JT | A131816CT-ND |
| Product Name | SMD Resistor | Fixed Resistors; SMW3 R12 5% ( CGS ) | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |
| Operating DC Voltage | 500 volts |