TE Connectivity Chip Resistor - Surface Mount SMW38R2JT

Description
8.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
8.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131712CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131712CT-ND
Chip Resistor - Surface Mount A131712CT-ND
8.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131712TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131712TR-ND
Chip Resistor - Surface Mount A131712TR-ND
8.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131712DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131712DKR-ND
Chip Resistor - Surface Mount A131712DKR-ND
8.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 3W 8.2ohm Resistor - 52-SMW38R2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 8.2ohm Resistor
52-SMW38R2JT
SMD 3W 8.2ohm Resistor 52-SMW38R2JT
RESISTOR, WIRE WOUND, 3W, 5%, 200ppm, 8.2ohm, SURFACE MOUNT, 4122, CHIP, ROHS COMPLIANT Product overview: SMW38R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 8.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 8.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW38R2JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 200ppm, 8.2ohm, SURFACE MOUNT, 4122, CHIP, ROHS COMPLIANT Product overview: SMW38R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 8.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 8.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW38R2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW3 8R2 5% ( CGS ) - SMW38R2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 8R2 5% ( CGS )
SMW38R2JT
Fixed Resistors; SMW3 8R2 5% ( CGS ) SMW38R2JT
Fixed Resistors; SMW3 8R2 5% ( CGS )

Fixed Resistors; SMW3 8R2 5% ( CGS )

Supplier's Site
Res, 8R2, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity - 01AH1161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity
01AH1161
Res, 8R2, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity 01AH1161
RES, 8R2, 5%, 3W, 4122, WIREWOUND; Resistor Case Style:4122 [10555 Metric]; Resistance:8.2ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:3W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 8R2, 5%, 3W, 4122, WIREWOUND; Resistor Case Style:4122 [10555 Metric]; Resistance:8.2ohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Wirewound; Power Rating:3W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - SMW38R2JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMW38R2JT
Chip Resistor - Surface Mount SMW38R2JT
RES SMD 8.2 OHM 5% 3W 4122

RES SMD 8.2 OHM 5% 3W 4122

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A131712CT-ND 52-SMW38R2JT SMW38R2JT 01AH1161 SMW38R2JT
Product Name Chip Resistor - Surface Mount SMD 3W 8.2ohm Resistor Fixed Resistors; SMW3 8R2 5% ( CGS ) Res, 8R2, 5%, 3W, 4122, Wirewound; Resistor Case Style Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details