82 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
82 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
82 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW3 82R 5% ( CGS )
3W 82R 5% Wirewound SMD Power Resistor Product overview: SMW382RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW382RJT can be used for catalog matching and distributor lookup.
Surface Mount Metal Film Resistor, SMW Series, 82 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103631TR-ND | SMW382RJT | 52-SMW382RJT | 98K0188 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SMW3 82R 5% ( CGS ) | SMD 3W Resistor | Surface Mount Metal Film Resistor, Smw Series, 82 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 82 ohms | 82 ohms |