TE Connectivity Fixed Resistors; SMW3 6R8 5% ( CGS ) SMW36R8JT

Description
Fixed Resistors; SMW3 6R8 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW3 6R8 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 6R8 5% ( CGS ) - SMW36R8JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 6R8 5% ( CGS )
SMW36R8JT
Fixed Resistors; SMW3 6R8 5% ( CGS ) SMW36R8JT
Fixed Resistors; SMW3 6R8 5% ( CGS )

Fixed Resistors; SMW3 6R8 5% ( CGS )

Supplier's Site
SMD 3W Resistor - 52-SMW36R8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-SMW36R8JT
SMD 3W Resistor 52-SMW36R8JT
3W 6.8R 5% Wire Wound SMD Power Resistor Product overview: SMW36R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW36R8JT can be used for catalog matching and distributor lookup.

3W 6.8R 5% Wire Wound SMD Power Resistor Product overview: SMW36R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW36R8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103630DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103630DKR-ND
Chip Resistor - Surface Mount A103630DKR-ND
6.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103630TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103630TR-ND
Chip Resistor - Surface Mount A103630TR-ND
6.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103630CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103630CT-ND
Chip Resistor - Surface Mount A103630CT-ND
6.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW36R8JT 52-SMW36R8JT A103630DKR-ND
Product Name Fixed Resistors; SMW3 6R8 5% ( CGS ) SMD 3W Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound
Resistance Range 6.8 ohms 6.8 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
3 suppliers