68 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
68 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
68 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Wirewound Resistors - SMD SMW3 68R 5%
TE Connectivity SMW368RJT
68 Ohm 3W Wirewound Resistor, 5% Tol, SMD, 280°C Product overview: SMW368RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW368RJT can be used for catalog matching and distributor lookup.
Surface Mount Metal Film Resistor, SMW Series, 68 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes
RES SMD 68 OHM 5% 3W 4122
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103629TR-ND | SMW368RJT | 6476267 | 6476267P | 52-SMW368RJT | 98K0186 | SMW368RJT |
| Product Name | Chip Resistor - Surface Mount | Wirewound Resistors - SMD SMW3 68R 5% | Surface Mount Resistors | Surface Mount Resistors | SMD 68 Ohm 3W Resistor | Surface Mount Metal Film Resistor, Smw Series, 68 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound; Wirewound | WIRE WOUND | MetalFilm | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 4122 (10555 Metric), J-Lead | |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms |