3W 4.7R 5% Wirewound SMD Power Resistor Product overview: SMW34R7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW34R7JT can be used for catalog matching and distributor lookup.
TE Connectivity SMW34R7JT
4.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
4.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
4.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW3 4R7 5% ( CGS )
Surface Mount Metal Film Resistor, SMW Series, 4.7 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes
RES, 4R7, 0.1%, 3W, 4122, WIREWOUND; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound
RES, 4R7, 0.1%, 3W, 4122, WIREWOUND; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMW34R7JT | 6476138P | 1639721 | A103627CT-ND | SMW34R7JT | 98K0181 | 18R4345 |
| Product Name | SMD 3W Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Fixed Resistors; SMW3 4R7 5% ( CGS ) | Surface Mount Metal Film Resistor, Smw Series, 4.7 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity | Res, 4R7, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound; Wirewound | Wire wound | Wirewound | MetalFilm | Wirewound | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 500 volts | ||||||
| Operating AC Voltage | 500 volts |