TE Connectivity Wirewound Resistors - SMD SMW3 47R 5% SMW347RJT

Description
Wirewound Resistors - SMD SMW3 47R 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW3 47R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW3 47R 5% - SMW347RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW3 47R 5%
SMW347RJT
Wirewound Resistors - SMD SMW3 47R 5% SMW347RJT
Wirewound Resistors - SMD SMW3 47R 5%

Wirewound Resistors - SMD SMW3 47R 5%

Supplier's Site
Chip Resistor - Surface Mount - A121543TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121543TR-ND
Chip Resistor - Surface Mount A121543TR-ND
47 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

47 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A121543CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121543CT-ND
Chip Resistor - Surface Mount A121543CT-ND
47 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

47 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A121543DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121543DKR-ND
Chip Resistor - Surface Mount A121543DKR-ND
47 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

47 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 3W 47 Ohm Resistor - 52-SMW347RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 47 Ohm Resistor
52-SMW347RJT
SMD 3W 47 Ohm Resistor 52-SMW347RJT
3W 47 Ohm Wirewound Surface Mount Resistor, 5% Tol Product overview: SMW347RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 47 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW347RJT can be used for catalog matching and distributor lookup.

3W 47 Ohm Wirewound Surface Mount Resistor, 5% Tol Product overview: SMW347RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 47 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW347RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 47 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0182 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 47 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
98K0182
Surface Mount Metal Film Resistor, Smw Series, 47 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 98K0182
Surface Mount Metal Film Resistor, SMW Series, 47 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 47 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity - 19R4860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
19R4860
Res, 47R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity 19R4860
RES, 47R, 0.1%, 3W, 4122, WIREWOUND; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 47R, 0.1%, 3W, 4122, WIREWOUND; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 47R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity - 46AK9483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
46AK9483
Res, 47R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity 46AK9483
RES, 47R, 0.1%, 3W, 4122, WIREWOUND; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 47R, 0.1%, 3W, 4122, WIREWOUND; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW347RJT A121543TR-ND 52-SMW347RJT 98K0182 19R4860
Product Name Wirewound Resistors - SMD SMW3 47R 5% Chip Resistor - Surface Mount SMD 3W 47 Ohm Resistor Surface Mount Metal Film Resistor, Smw Series, 47 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity Res, 47R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound WIRE WOUND MetalFilm Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1623722-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details