TE Connectivity Chip Resistor - Surface Mount SMW33R9JT

Description
3.9 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3.9 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103626CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103626CT-ND
Chip Resistor - Surface Mount A103626CT-ND
3.9 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103626TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103626TR-ND
Chip Resistor - Surface Mount A103626TR-ND
3.9 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103626DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103626DKR-ND
Chip Resistor - Surface Mount A103626DKR-ND
3.9 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.9 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 6476100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476100
Surface Mount Resistors 6476100
TE Connectivity SMW33R9JT

TE Connectivity SMW33R9JT

Supplier's Site
Surface Mount Resistors - 6476100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476100P
Surface Mount Resistors 6476100P
TE Connectivity SMW33R9JT

TE Connectivity SMW33R9JT

Supplier's Site
Surface Mount Resistors - 1639720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639720
Surface Mount Resistors 1639720
TE Connectivity SMW33R9JT

TE Connectivity SMW33R9JT

Supplier's Site
SMD 3.9 Ohm 3W Resistor - 52-SMW33R9JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9 Ohm 3W Resistor
52-SMW33R9JT
SMD 3.9 Ohm 3W Resistor 52-SMW33R9JT
3.9 Ohm 3W 5% Wirewound SMD Power Resistor Product overview: SMW33R9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW33R9JT can be used for catalog matching and distributor lookup.

3.9 Ohm 3W 5% Wirewound SMD Power Resistor Product overview: SMW33R9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW33R9JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - SMD 3.9Ohm 3W 200PPM - SMW33R9JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 3.9Ohm 3W 200PPM
SMW33R9JT
Wirewound Resistors - SMD 3.9Ohm 3W 200PPM SMW33R9JT
Wirewound Resistors - SMD 3.9Ohm 3W 200PPM

Wirewound Resistors - SMD 3.9Ohm 3W 200PPM

Supplier's Site
Resistor, Wirewound, 3.9 Ohm, 3W, 5%; Resistance Cgs Te Connectivity - 18R0427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3.9 Ohm, 3W, 5%; Resistance Cgs Te Connectivity
18R0427
Resistor, Wirewound, 3.9 Ohm, 3W, 5%; Resistance Cgs Te Connectivity 18R0427
RESISTOR, WIREWOUND, 3.9 OHM, 3W, 5%; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:500V RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3.9 OHM, 3W, 5%; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
98K0178
Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 98K0178
Surface Mount Metal Film Resistor, SMW Series, 3.9 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 3.9 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103626CT-ND 6476100 6476100P 52-SMW33R9JT SMW33R9JT 18R0427 98K0178
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 3.9 Ohm 3W Resistor Wirewound Resistors - SMD 3.9Ohm 3W 200PPM Resistor, Wirewound, 3.9 Ohm, 3W, 5%; Resistance Cgs Te Connectivity Surface Mount Metal Film Resistor, Smw Series, 3.9 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound Wirewound; Wirewound WIRE WOUND Wirewound Wirewound MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) SMD Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details