TE Connectivity Surface Mount Resistors SMW33R3JT

Description
TE Connectivity SMW33R3JT
Request a Quote Datasheet
Description
TE Connectivity SMW33R3JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6476116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476116
Surface Mount Resistors 6476116
TE Connectivity SMW33R3JT

TE Connectivity SMW33R3JT

Supplier's Site
Surface Mount Resistors - 6476116P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476116P
Surface Mount Resistors 6476116P
TE Connectivity SMW33R3JT

TE Connectivity SMW33R3JT

Supplier's Site
Surface Mount Resistors - 1614667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614667
Surface Mount Resistors 1614667
TE Connectivity SMW33R3JT

TE Connectivity SMW33R3JT

Supplier's Site
Chip Resistor - Surface Mount - A131710DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131710DKR-ND
Chip Resistor - Surface Mount A131710DKR-ND
3.3 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131710TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131710TR-ND
Chip Resistor - Surface Mount A131710TR-ND
3.3 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131710CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131710CT-ND
Chip Resistor - Surface Mount A131710CT-ND
3.3 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW3 3R3 5% ( CGS ) - SMW33R3JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 3R3 5% ( CGS )
SMW33R3JT
Fixed Resistors; SMW3 3R3 5% ( CGS ) SMW33R3JT
Fixed Resistors; SMW3 3R3 5% ( CGS )

Fixed Resistors; SMW3 3R3 5% ( CGS )

Supplier's Site
SMD 3.3 Ohm 3W Resistor - 52-SMW33R3JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3 Ohm 3W Resistor
52-SMW33R3JT
SMD 3.3 Ohm 3W Resistor 52-SMW33R3JT
3.3 Ohm 3W Wirewound SMD Resistor, 5% Tolerance, 200ppm Product overview: SMW33R3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW33R3JT can be used for catalog matching and distributor lookup.

3.3 Ohm 3W Wirewound SMD Resistor, 5% Tolerance, 200ppm Product overview: SMW33R3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW33R3JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 3.3 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 3.3 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
98K0177
Surface Mount Metal Film Resistor, Smw Series, 3.3 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 98K0177
Surface Mount Metal Film Resistor, SMW Series, 3.3 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 3.3 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6476116 6476116P A131710DKR-ND SMW33R3JT 52-SMW33R3JT 98K0177
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Fixed Resistors; SMW3 3R3 5% ( CGS ) SMD 3.3 Ohm 3W Resistor Surface Mount Metal Film Resistor, Smw Series, 3.3 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound; Wirewound Wirewound WIRE WOUND MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers