TE Connectivity Fixed Resistors; SMW3 39R 5% ( CGS ) SMW339RJT

Description
Fixed Resistors; SMW3 39R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW3 39R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 39R 5% ( CGS ) - SMW339RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 39R 5% ( CGS )
SMW339RJT
Fixed Resistors; SMW3 39R 5% ( CGS ) SMW339RJT
Fixed Resistors; SMW3 39R 5% ( CGS )

Fixed Resistors; SMW3 39R 5% ( CGS )

Supplier's Site
SMD 3W Resistor - 52-SMW339RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-SMW339RJT
SMD 3W Resistor 52-SMW339RJT
3W 39R 5% Wirewound SMD Power Resistor Product overview: SMW339RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW339RJT can be used for catalog matching and distributor lookup.

3W 39R 5% Wirewound SMD Power Resistor Product overview: SMW339RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW339RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103625DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103625DKR-ND
Chip Resistor - Surface Mount A103625DKR-ND
39 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

39 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103625TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103625TR-ND
Chip Resistor - Surface Mount A103625TR-ND
39 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

39 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103625CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103625CT-ND
Chip Resistor - Surface Mount A103625CT-ND
39 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

39 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 39 Ohm, 3 W, 5%, 500 V Cgs Te Connectivity - 19R4859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 39 Ohm, 3 W, 5%, 500 V Cgs Te Connectivity
19R4859
Surface Mount Metal Film Resistor, Smw Series, 39 Ohm, 3 W, 5%, 500 V Cgs Te Connectivity 19R4859
Surface Mount Metal Film Resistor, SMW Series, 39 ohm, 3 W, - 5%, 500 V

Surface Mount Metal Film Resistor, SMW Series, 39 ohm, 3 W, - 5%, 500 V

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SMW339RJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMW339RJT
Resistors - Chip Resistor - Surface Mount SMW339RJT
RES SMD 39 OHM 5% 3W 4122

RES SMD 39 OHM 5% 3W 4122

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW339RJT 52-SMW339RJT A103625DKR-ND 19R4859 SMW339RJT
Product Name Fixed Resistors; SMW3 39R 5% ( CGS ) SMD 3W Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 39 Ohm, 3 W, 5%, 500 V Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound MetalFilm Wirewound
Resistance Range 39 ohms 39 ohms 39 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details