TE Connectivity Chip Resistor - Surface Mount SMW32R7JT

Description
2.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103623TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103623TR-ND
Chip Resistor - Surface Mount A103623TR-ND
2.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103623DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103623DKR-ND
Chip Resistor - Surface Mount A103623DKR-ND
2.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103623CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103623CT-ND
Chip Resistor - Surface Mount A103623CT-ND
2.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW3 2R7 5% ( CGS ) - SMW32R7JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 2R7 5% ( CGS )
SMW32R7JT
Fixed Resistors; SMW3 2R7 5% ( CGS ) SMW32R7JT
Fixed Resistors; SMW3 2R7 5% ( CGS )

Fixed Resistors; SMW3 2R7 5% ( CGS )

Supplier's Site
Surface Mount Metal Film Resistor, Smw Series, 2.7 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 2.7 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
98K0172
Surface Mount Metal Film Resistor, Smw Series, 2.7 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 98K0172
Surface Mount Metal Film Resistor, SMW Series, 2.7 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 2.7 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103623TR-ND SMW32R7JT 98K0172
Product Name Chip Resistor - Surface Mount Fixed Resistors; SMW3 2R7 5% ( CGS ) Surface Mount Metal Film Resistor, Smw Series, 2.7 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD)
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details