2.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
2.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
2.2 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Wirewound Resistor 3W 2.2R 5% SMD 500V Product overview: SMW32R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW32R2JT can be used for catalog matching and distributor lookup.
Wirewound Resistors - SMD
WIREWOUND RESISTOR, 2.2 OHM, 3W, 5%; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound
Surface Mount Metal Film Resistor, SMW Series, 2.2 ohm, 3 W, - 5%, 500 V, 4122 [10555 Metric] RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103622CT-ND | 52-SMW32R2JT | SMW32R2JT | 18R0424 | 98K0171 |
| Product Name | Chip Resistor - Surface Mount | SMD 3W 500V Resistor | Wirewound Resistors - SMD | Wirewound Resistor, 2.2 Ohm, 3W, 5%; Resistance Cgs Te Connectivity | Surface Mount Metal Film Resistor, Smw Series, 2.2 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | Surface Mount Technology (SMT / SMD) | 4122 [10555 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |