TE Connectivity Fixed Resistors; SMW3 1R8 5% ( CGS ) SMW31R8JT

Description
Fixed Resistors; SMW3 1R8 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW3 1R8 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW3 1R8 5% ( CGS ) - SMW31R8JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW3 1R8 5% ( CGS )
SMW31R8JT
Fixed Resistors; SMW3 1R8 5% ( CGS ) SMW31R8JT
Fixed Resistors; SMW3 1R8 5% ( CGS )

Fixed Resistors; SMW3 1R8 5% ( CGS )

Supplier's Site
SMD 1.8 Ohm 3W Resistor - 52-SMW31R8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8 Ohm 3W Resistor
52-SMW31R8JT
SMD 1.8 Ohm 3W Resistor 52-SMW31R8JT
1.8 Ohm 3W 5% Wirewound SMD Power Resistor Product overview: SMW31R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.8 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW31R8JT can be used for catalog matching and distributor lookup.

1.8 Ohm 3W 5% Wirewound SMD Power Resistor Product overview: SMW31R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.8 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW31R8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103619DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103619DKR-ND
Chip Resistor - Surface Mount A103619DKR-ND
1.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103619CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103619CT-ND
Chip Resistor - Surface Mount A103619CT-ND
1.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103619TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103619TR-ND
Chip Resistor - Surface Mount A103619TR-ND
1.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1.8 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 1.8 Ohm, 3 W, 5%, 500 V, Smd Cgs Te Connectivity - 18R0423 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 1.8 Ohm, 3 W, 5%, 500 V, Smd Cgs Te Connectivity
18R0423
Surface Mount Metal Film Resistor, Smw Series, 1.8 Ohm, 3 W, 5%, 500 V, Smd Cgs Te Connectivity 18R0423
Surface Mount Metal Film Resistor, SMW Series, 1.8 ohm, 3 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SMW Series, 1.8 ohm, 3 W, - 5%, 500 V, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW31R8JT 52-SMW31R8JT A103619DKR-ND 18R0423
Product Name Fixed Resistors; SMW3 1R8 5% ( CGS ) SMD 1.8 Ohm 3W Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 1.8 Ohm, 3 W, 5%, 500 V, Smd Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound MetalFilm
Resistance Range 1.8 ohms 1.8 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details