TE Connectivity Wirewound Resistors - SMD SMW3 1R0 5% SMW31R0JT

Description
Wirewound Resistors - SMD SMW3 1R0 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW3 1R0 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW3 1R0 5% - SMW31R0JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW3 1R0 5%
SMW31R0JT
Wirewound Resistors - SMD SMW3 1R0 5% SMW31R0JT
Wirewound Resistors - SMD SMW3 1R0 5%

Wirewound Resistors - SMD SMW3 1R0 5%

Supplier's Site
Surface Mount Resistors - 6476037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476037
Surface Mount Resistors 6476037
TE Connectivity SMW31R0JT

TE Connectivity SMW31R0JT

Supplier's Site
Surface Mount Resistors - 6476037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476037P
Surface Mount Resistors 6476037P
TE Connectivity SMW31R0JT

TE Connectivity SMW31R0JT

Supplier's Site
Surface Mount Resistors - 1639713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639713
Surface Mount Resistors 1639713
TE Connectivity SMW31R0JT

TE Connectivity SMW31R0JT

Supplier's Site
SMD 1 Ohm 3W Resistor - 52-SMW31R0JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm 3W Resistor
52-SMW31R0JT
SMD 1 Ohm 3W Resistor 52-SMW31R0JT
1 Ohm 3W Wirewound SMD Power Resistor, 5% Tol Product overview: SMW31R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW31R0JT can be used for catalog matching and distributor lookup.

1 Ohm 3W Wirewound SMD Power Resistor, 5% Tol Product overview: SMW31R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW31R0JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103617TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103617TR-ND
Chip Resistor - Surface Mount A103617TR-ND
1 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103617DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103617DKR-ND
Chip Resistor - Surface Mount A103617DKR-ND
1 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103617CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103617CT-ND
Chip Resistor - Surface Mount A103617CT-ND
1 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 1 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0159 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 1 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity
98K0159
Surface Mount Metal Film Resistor, Smw Series, 1 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity 98K0159
Surface Mount Metal Film Resistor, SMW Series, 1 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 1 ohm, 3 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity - 17R7269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
17R7269
Res, 1R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity 17R7269
RES, 1R, 0.1%, 3W, 4122, WIREWOUND; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 1R, 0.1%, 3W, 4122, WIREWOUND; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 1R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity - 46AK9478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
46AK9478
Res, 1R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity 46AK9478
RES, 1R, 0.1%, 3W, 4122, WIREWOUND; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 1R, 0.1%, 3W, 4122, WIREWOUND; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SMW31R0JT 6476037 6476037P 52-SMW31R0JT A103617TR-ND 98K0159 17R7269
Product Name Wirewound Resistors - SMD SMW3 1R0 5% Surface Mount Resistors Surface Mount Resistors SMD 1 Ohm 3W Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 1 Ohm, 3 W, 5%, 500 V, Smd Rohs Compliant Cgs Te Connectivity Res, 1R, 0.1%, 3W, 4122, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wire wound Wirewound; Wirewound WIRE WOUND Wirewound MetalFilm Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details