TE Connectivity Wirewound Resistors - SMD SMW3 150R 5% SMW3150RJT

Description
Wirewound Resistors - SMD SMW3 150R 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW3 150R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW3 150R 5% - SMW3150RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW3 150R 5%
SMW3150RJT
Wirewound Resistors - SMD SMW3 150R 5% SMW3150RJT
Wirewound Resistors - SMD SMW3 150R 5%

Wirewound Resistors - SMD SMW3 150R 5%

Supplier's Site
SMD 3W Resistor - 52-SMW3150RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-SMW3150RJT
SMD 3W Resistor 52-SMW3150RJT
3W 150R 5% Wirewound Surface Mount Resistor Product overview: SMW3150RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3150RJT can be used for catalog matching and distributor lookup.

3W 150R 5% Wirewound Surface Mount Resistor Product overview: SMW3150RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW3150RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103615CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103615CT-ND
Chip Resistor - Surface Mount A103615CT-ND
150 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

150 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103615DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103615DKR-ND
Chip Resistor - Surface Mount A103615DKR-ND
150 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

150 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103615TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103615TR-ND
Chip Resistor - Surface Mount A103615TR-ND
150 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

150 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1158435-SMW3150RJT
Resistors - Chip Resistor - Surface Mount 1158435-SMW3150RJT
Win Source Part Number: 1158435-SMW3150RJT Category: Resistors>Chip Resistor - Surface Mount Series: SMW, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 4122 (10555 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.413" L x 0.217" W (10.50mm x 5.50mm) Alternative Parts (Cross-Reference): 7-1879021-7; SMW3150RJT.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1879021-7-ND,A1036 15DKR,A103615CT,7187 90217,7-1879021-7,A1 03615TR Base Product Number: SMW3

Win Source Part Number: 1158435-SMW3150RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMW, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 4122 (10555 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.413" L x 0.217" W (10.50mm x 5.50mm)
Alternative Parts (Cross-Reference): 7-1879021-7; SMW3150RJT.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 7-1879021-7-ND,A103615DKR,A103615CT,718790217,7-1879021-7,A103615TR
Base Product Number: SMW3

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 150 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity - 98K0168 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 150 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity
98K0168
Surface Mount Metal Film Resistor, Smw Series, 150 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity 98K0168
Surface Mount Metal Film Resistor, SMW Series, 150 ohm, 3 W, - 5%, 500 V, 4122 [10555 Metric] RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 150 ohm, 3 W, - 5%, 500 V, 4122 [10555 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMW3150RJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMW3150RJT
Resistors - Chip Resistor - Surface Mount SMW3150RJT
RES SMD 150 OHM 5% 3W 4122

RES SMD 150 OHM 5% 3W 4122

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SMW3150RJT 52-SMW3150RJT A103615CT-ND 1158435-SMW3150RJT 98K0168 SMW3150RJT
Product Name Wirewound Resistors - SMD SMW3 150R 5% SMD 3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 150 Ohm, 3 W, 5%, 500 V, 4122 [10555 Metric] Rohs Compliant Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound MetalFilm Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) 4122 (10555 Metric), J-Lead
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers