Wirewound Resistor, 3W, 10 Ohm, 5%, Surface Mount Product overview: SMW310RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 10 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW310RJT can be used for catalog matching and distributor lookup.
TE Connectivity SMW310RJT
10 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
10 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
10 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW3 10R 5% ( CGS )
RES, WIREWOUND, 10R, 5%, 3W, 4122, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 10R, 5%, 4122; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMW310RJT | 6476166 | 6476166P | A102104TR-ND | SMW310RJT | 18R4349 |
| Product Name | SMD 3W 10 Ohm Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Fixed Resistors; SMW3 10R 5% ( CGS ) | Res, Wirewound, 10R, 5%, 3W, 4122, Reel; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | |||||
| Operating AC Voltage | 500 volts |