560 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
560 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
560 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Wirewound Resistors - SMD
Surface Mount Metal Film Resistor, SMW Series, 0.56 ohm, 2 W, - 5%, 300 V, SMD
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103610CT-ND | SMW2R56JT | 16R9410 |
| Product Name | Chip Resistor - Surface Mount | Wirewound Resistors - SMD | Surface Mount Metal Film Resistor, Smw Series, 0.56 Ohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.5600 ohms |