TE Connectivity Fixed Resistors; SMW2 R51 5% ( CGS ) SMW2R51JT

Description
Fixed Resistors; SMW2 R51 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW2 R51 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW2 R51 5% ( CGS ) - SMW2R51JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 R51 5% ( CGS )
SMW2R51JT
Fixed Resistors; SMW2 R51 5% ( CGS ) SMW2R51JT
Fixed Resistors; SMW2 R51 5% ( CGS )

Fixed Resistors; SMW2 R51 5% ( CGS )

Supplier's Site
SMD 2W 0.51ohm Resistor - 52-SMW2R51JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 0.51ohm Resistor
52-SMW2R51JT
SMD 2W 0.51ohm Resistor 52-SMW2R51JT
RESISTOR, WIRE WOUND, 2W, 5%, 200ppm, 0.51ohm, SURFACE MOUNT, 2616, CHIP, ROHS COMPLIANT Product overview: SMW2R51JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.51ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.51ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R51JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2W, 5%, 200ppm, 0.51ohm, SURFACE MOUNT, 2616, CHIP, ROHS COMPLIANT Product overview: SMW2R51JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.51ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.51ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R51JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138721TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138721TR-ND
Chip Resistor - Surface Mount A138721TR-ND
510 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

510 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138721CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138721CT-ND
Chip Resistor - Surface Mount A138721CT-ND
510 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

510 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138721DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138721DKR-ND
Chip Resistor - Surface Mount A138721DKR-ND
510 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

510 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW2R51JT 52-SMW2R51JT A138721TR-ND
Product Name Fixed Resistors; SMW2 R51 5% ( CGS ) SMD 2W 0.51ohm Resistor Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 0.5100 ohms 0.5100 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details