TE Connectivity Fixed Resistors; SMW2 R47 5% ( CGS ) SMW2R47JT

Description
Fixed Resistors; SMW2 R47 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW2 R47 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW2 R47 5% ( CGS ) - SMW2R47JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 R47 5% ( CGS )
SMW2R47JT
Fixed Resistors; SMW2 R47 5% ( CGS ) SMW2R47JT
Fixed Resistors; SMW2 R47 5% ( CGS )

Fixed Resistors; SMW2 R47 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A103609TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103609TR-ND
Chip Resistor - Surface Mount A103609TR-ND
470 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

470 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103609DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103609DKR-ND
Chip Resistor - Surface Mount A103609DKR-ND
470 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

470 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103609CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103609CT-ND
Chip Resistor - Surface Mount A103609CT-ND
470 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

470 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Metal Film Resistor, Smw Series, 0.47 Ohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity - 16R9409 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 0.47 Ohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity
16R9409
Surface Mount Metal Film Resistor, Smw Series, 0.47 Ohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity 16R9409
Surface Mount Metal Film Resistor, SMW Series, 0.47 ohm, 2 W, - 5%, 300 V, SMD

Surface Mount Metal Film Resistor, SMW Series, 0.47 ohm, 2 W, - 5%, 300 V, SMD

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 0.47 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 0.47 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
98K0115
Surface Mount Metal Film Resistor, Smw Series, 0.47 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity 98K0115
Surface Mount Metal Film Resistor, SMW Series, 0.47 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 0.47 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW2R47JT A103609TR-ND 16R9409 98K0115
Product Name Fixed Resistors; SMW2 R47 5% ( CGS ) Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 0.47 Ohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity Surface Mount Metal Film Resistor, Smw Series, 0.47 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers