TE Connectivity SMD 0.39 Ohm 2W 300V Resistor SMW2R39JT

Description
SMD Wirewound Resistor, 0.39 Ohm, 2W, 5%, 300V, 2616 Product overview: SMW2R39JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39 Ohm, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 Ohm, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R39JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Wirewound Resistor, 0.39 Ohm, 2W, 5%, 300V, 2616 Product overview: SMW2R39JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39 Ohm, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 Ohm, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R39JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.39 Ohm 2W 300V Resistor - 52-SMW2R39JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.39 Ohm 2W 300V Resistor
52-SMW2R39JT
SMD 0.39 Ohm 2W 300V Resistor 52-SMW2R39JT
SMD Wirewound Resistor, 0.39 Ohm, 2W, 5%, 300V, 2616 Product overview: SMW2R39JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39 Ohm, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 Ohm, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R39JT can be used for catalog matching and distributor lookup.

SMD Wirewound Resistor, 0.39 Ohm, 2W, 5%, 300V, 2616 Product overview: SMW2R39JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39 Ohm, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 Ohm, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R39JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138720TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138720TR-ND
Chip Resistor - Surface Mount A138720TR-ND
390 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

390 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138720CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138720CT-ND
Chip Resistor - Surface Mount A138720CT-ND
390 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

390 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW2 R39 5% ( CGS ) - SMW2R39JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 R39 5% ( CGS )
SMW2R39JT
Fixed Resistors; SMW2 R39 5% ( CGS ) SMW2R39JT
Fixed Resistors; SMW2 R39 5% ( CGS )

Fixed Resistors; SMW2 R39 5% ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-SMW2R39JT A138720TR-ND SMW2R39JT
Product Name SMD 0.39 Ohm 2W 300V Resistor Chip Resistor - Surface Mount Fixed Resistors; SMW2 R39 5% ( CGS )
Technology / Construction WIRE WOUND Wirewound
Resistance Range 0.3900 ohms 0.3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers