TE Connectivity Wirewound Resistors - SMD SMW2R22JT

Description
Wirewound Resistors - SMD
Request a Quote Datasheet
Description
Wirewound Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD - SMW2R22JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD
SMW2R22JT
Wirewound Resistors - SMD SMW2R22JT
Wirewound Resistors - SMD

Wirewound Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - A103607TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103607TR-ND
Chip Resistor - Surface Mount A103607TR-ND
220 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103607DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103607DKR-ND
Chip Resistor - Surface Mount A103607DKR-ND
220 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103607CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103607CT-ND
Chip Resistor - Surface Mount A103607CT-ND
220 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

220 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 2W 0.22ohm Resistor - 52-SMW2R22JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 0.22ohm Resistor
52-SMW2R22JT
SMD 2W 0.22ohm Resistor 52-SMW2R22JT
2W 0.22ohm 5% Wirewound SMD Power Resistor Product overview: SMW2R22JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R22JT can be used for catalog matching and distributor lookup.

2W 0.22ohm 5% Wirewound SMD Power Resistor Product overview: SMW2R22JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R22JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R22, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity - 01AH0281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity
01AH0281
Res, 0R22, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity 01AH0281
RES, 0R22, 5%, 2W, 2616, WIREWOUND; Resistor Case Style:2616 [6740 Metric]; Resistance:0.22ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Wirewound; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 0R22, 5%, 2W, 2616, WIREWOUND; Resistor Case Style:2616 [6740 Metric]; Resistance:0.22ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Wirewound; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMW2R22JT A103607TR-ND 52-SMW2R22JT 01AH0281
Product Name Wirewound Resistors - SMD Chip Resistor - Surface Mount SMD 2W 0.22ohm Resistor Res, 0R22, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details