Wirewound Resistors - SMD SMW2 R15 5%
2W 0.15R 5% Wirewound SMD Power Resistor Product overview: SMW2R15JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R15JT can be used for catalog matching and distributor lookup.
150 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
150 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
150 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMW2R15JT | 52-SMW2R15JT | A103605DKR-ND |
| Product Name | Wirewound Resistors - SMD SMW2 R15 5% | SMD 2W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2616 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 0.1500 ohms | 0.1500 ohms | |
| Operating DC Voltage | 300 volts |