TE Connectivity Wirewound Resistors - SMD SMW2 R10 5% SMW2R10JT

Description
Wirewound Resistors - SMD SMW2 R10 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW2 R10 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW2 R10 5% - SMW2R10JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW2 R10 5%
SMW2R10JT
Wirewound Resistors - SMD SMW2 R10 5% SMW2R10JT
Wirewound Resistors - SMD SMW2 R10 5%

Wirewound Resistors - SMD SMW2 R10 5%

Supplier's Site
Chip Resistor - Surface Mount - A103604TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103604TR-ND
Chip Resistor - Surface Mount A103604TR-ND
100 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

100 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103604CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103604CT-ND
Chip Resistor - Surface Mount A103604CT-ND
100 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

100 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103604DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103604DKR-ND
Chip Resistor - Surface Mount A103604DKR-ND
100 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

100 mOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 6558397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6558397
Surface Mount Resistors 6558397
TE Connectivity SMW2R10JT

TE Connectivity SMW2R10JT

Supplier's Site
Surface Mount Resistors - 6558397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6558397P
Surface Mount Resistors 6558397P
TE Connectivity SMW2R10JT

TE Connectivity SMW2R10JT

Supplier's Site
Surface Mount Resistors - 1614925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614925
Surface Mount Resistors 1614925
TE Connectivity SMW2R10JT

TE Connectivity SMW2R10JT

Supplier's Site
SMD 2W 0.1 Ohm 300V Resistor - 52-SMW2R10JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 0.1 Ohm 300V Resistor
52-SMW2R10JT
SMD 2W 0.1 Ohm 300V Resistor 52-SMW2R10JT
SMD Wirewound Resistor 2W 0.1 Ohm 5% 300V 2616 Product overview: SMW2R10JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.1 Ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.1 Ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R10JT can be used for catalog matching and distributor lookup.

SMD Wirewound Resistor 2W 0.1 Ohm 5% 300V 2616 Product overview: SMW2R10JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.1 Ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.1 Ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2R10JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMW2R10JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMW2R10JT
Chip Resistor - Surface Mount SMW2R10JT
RES 0.1 OHM 5% 2W 2616

RES 0.1 OHM 5% 2W 2616

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 0.1 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0108 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 0.1 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
98K0108
Surface Mount Metal Film Resistor, Smw Series, 0.1 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity 98K0108
Surface Mount Metal Film Resistor, SMW Series, 0.1 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 0.1 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number SMW2R10JT A103604TR-ND 6558397 6558397P 52-SMW2R10JT SMW2R10JT 98K0108
Product Name Wirewound Resistors - SMD SMW2 R10 5% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 2W 0.1 Ohm 300V Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Smw Series, 0.1 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wire wound Wirewound; Wirewound WIRE WOUND Wirewound MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details