TE Connectivity SMD 2W Resistor SMW28R2JT

Description
2W 8.2R 5% Wirewound SMD Resistor Product overview: SMW28R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW28R2JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 8.2R 5% Wirewound SMD Resistor Product overview: SMW28R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW28R2JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-SMW28R2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-SMW28R2JT
SMD 2W Resistor 52-SMW28R2JT
2W 8.2R 5% Wirewound SMD Resistor Product overview: SMW28R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW28R2JT can be used for catalog matching and distributor lookup.

2W 8.2R 5% Wirewound SMD Resistor Product overview: SMW28R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW28R2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW2 8R2 5% ( CGS ) - SMW28R2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 8R2 5% ( CGS )
SMW28R2JT
Fixed Resistors; SMW2 8R2 5% ( CGS ) SMW28R2JT
Fixed Resistors; SMW2 8R2 5% ( CGS )

Fixed Resistors; SMW2 8R2 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A103603DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103603DKR-ND
Chip Resistor - Surface Mount A103603DKR-ND
8.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103603TR-ND
Chip Resistor - Surface Mount A103603TR-ND
8.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103603CT-ND
Chip Resistor - Surface Mount A103603CT-ND
8.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

8.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SMW28R2JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMW28R2JT
Resistors - Chip Resistor - Surface Mount SMW28R2JT
RES SMD 8.2 OHM 5% 2W 2616

RES SMD 8.2 OHM 5% 2W 2616

Supplier's Site
Res, Wirewound, 8R2, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 8R2, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0145
Res, Wirewound, 8R2, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0145
RES, WIREWOUND, 8R2, 5%, 2W, 2616; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 8R2, 5%, 2W, 2616; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity - 12AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity
12AC2452
Res, 8R2, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity 12AC2452
RES, 8R2, 5%, 2W, 2616, WIREWOUND; Resistor Case Style:2616 [6740 Metric]; Resistance:8.2ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Wirewound; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 8R2, 5%, 2W, 2616, WIREWOUND; Resistor Case Style:2616 [6740 Metric]; Resistance:8.2ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Wirewound; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 8R2, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity - 18R4203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity
18R4203
Res, 8R2, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity 18R4203
RES, 8R2, 0.1%, 2W, 2616, WIREWOUND; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 8R2, 0.1%, 2W, 2616, WIREWOUND; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 8R2, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity - 46AK9475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity
46AK9475
Res, 8R2, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity 46AK9475
RES, 8R2, 0.1%, 2W, 2616, WIREWOUND; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 8R2, 0.1%, 2W, 2616, WIREWOUND; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-SMW28R2JT SMW28R2JT A103603DKR-ND SMW28R2JT 98K0145 12AC2452
Product Name SMD 2W Resistor Fixed Resistors; SMW2 8R2 5% ( CGS ) Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Wirewound, 8R2, 5%, 2W, 2616; Resistance Cgs Te Connectivity Res, 8R2, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 300 volts 300 volts
Operating AC Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers