Wirewound Resistor, 82R, 2W, 5%, 300V, Surface Mount, 2616 Product overview: SMW282RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW282RJT can be used for catalog matching and distributor lookup.
Wirewound Resistors - SMD SMW2 82R 5%
82 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
82 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
82 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMW282RJT | SMW282RJT | A103602TR-ND |
| Product Name | SMD 2W 300V Resistor | Wirewound Resistors - SMD SMW2 82R 5% | Chip Resistor - Surface Mount |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound |
| Resistance Range | 82 ohms | 82 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts |