Fixed Resistors; SMW2 6R8 5% ( CGS )
6.8 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
6.8 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
6.8 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Wire Wound Resistor, 2W, 6.8R, 5%, 300V, 2616 SM Product overview: SMW26R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW26R8JT can be used for catalog matching and distributor lookup.
RES, 6R8, 2616, 2W, 300V ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMW26R8JT | A106032TR-ND | 52-SMW26R8JT | 69AH9176 |
| Product Name | Fixed Resistors; SMW2 6R8 5% ( CGS ) | Chip Resistor - Surface Mount | 2W 300V Resistor | Res, 6R8, 2616, 2W, 300V Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 |