TE Connectivity Wirewound Resistors - SMD SMW268RJT

Description
Wirewound Resistors - SMD
Request a Quote Datasheet
Description
Wirewound Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD - SMW268RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD
SMW268RJT
Wirewound Resistors - SMD SMW268RJT
Wirewound Resistors - SMD

Wirewound Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - A103601TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103601TR-ND
Chip Resistor - Surface Mount A103601TR-ND
68 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

68 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103601CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103601CT-ND
Chip Resistor - Surface Mount A103601CT-ND
68 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

68 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103601DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103601DKR-ND
Chip Resistor - Surface Mount A103601DKR-ND
68 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

68 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, Wirewound, 68R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 68R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0144
Res, Wirewound, 68R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0144
RES, WIREWOUND, 68R, 5%, 2W, 2616; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 68R, 5%, 2W, 2616; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 68R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity - 19R4795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity
19R4795
Res, 68R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity 19R4795
RES, 68R, 0.1%, 2W, 2616, WIREWOUND; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 68R, 0.1%, 2W, 2616, WIREWOUND; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site
Res, 68R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity - 46AK9474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity
46AK9474
Res, 68R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity 46AK9474
RES, 68R, 0.1%, 2W, 2616, WIREWOUND; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 68R, 0.1%, 2W, 2616, WIREWOUND; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMW268RJT A103601TR-ND 98K0144
Product Name Wirewound Resistors - SMD Chip Resistor - Surface Mount Res, Wirewound, 68R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers