Fixed Resistors; SMW2 5R6 5% ( CGS )
5.6R 2W 5% Wirewound SMD Power Resistor Product overview: SMW25R6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW25R6JT can be used for catalog matching and distributor lookup.
5.6 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
5.6 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
5.6 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
RES, WIREWOUND, 5R6, 5%, 2W, 2616; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound
Surface Mount Metal Film Resistor, SMW Series, 5.6 ohm, 2 W, - 5%, 300 V, 2616 [6740 Metric] RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMW25R6JT | 52-SMW25R6JT | A103600TR-ND | 18R4201 | 98K0141 |
| Product Name | Fixed Resistors; SMW2 5R6 5% ( CGS ) | SMD 2W Resistor | Chip Resistor - Surface Mount | Res, Wirewound, 5R6, 5%, 2W, 2616; Resistance Cgs Te Connectivity | Surface Mount Metal Film Resistor, Smw Series, 5.6 Ohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | MetalFilm | |
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms | ||
| Operating DC Voltage | 300 volts | ||||
| Operating AC Voltage | 300 volts |