TE Connectivity Wirewound Resistors - SMD SMW2 3R3 5% SMW23R3JT

Description
Wirewound Resistors - SMD SMW2 3R3 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW2 3R3 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW2 3R3 5% - SMW23R3JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW2 3R3 5%
SMW23R3JT
Wirewound Resistors - SMD SMW2 3R3 5% SMW23R3JT
Wirewound Resistors - SMD SMW2 3R3 5%

Wirewound Resistors - SMD SMW2 3R3 5%

Supplier's Site
Chip Resistor - Surface Mount - A103595DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103595DKR-ND
Chip Resistor - Surface Mount A103595DKR-ND
3.3 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103595CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103595CT-ND
Chip Resistor - Surface Mount A103595CT-ND
3.3 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103595TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103595TR-ND
Chip Resistor - Surface Mount A103595TR-ND
3.3 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, Wirewound, 3R3, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R3, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0135
Res, Wirewound, 3R3, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0135
RES, WIREWOUND, 3R3, 5%, 2W, 2616; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 3R3, 5%, 2W, 2616; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMW23R3JT A103595DKR-ND 98K0135
Product Name Wirewound Resistors - SMD SMW2 3R3 5% Chip Resistor - Surface Mount Res, Wirewound, 3R3, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879355-0 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details