39 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
39 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
39 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
RESISTOR, WIRE WOUND, 2W, 5%, 200ppm, 39ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SMW239RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 39ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW239RJT can be used for catalog matching and distributor lookup.
Fixed Resistors; SMW2 39R 5% ( CGS )
RES SMD 39 OHM 5% 2W 2616
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A131704CT-ND | 52-SMW239RJT | SMW239RJT | SMW239RJT |
| Product Name | Chip Resistor - Surface Mount | SMD 2W 39ohm Resistor | Fixed Resistors; SMW2 39R 5% ( CGS ) | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | |||
| Resistance Range | 39 ohms | 39 ohms | 39 ohms |