33 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
33 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
33 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Fixed Resistors; SMW2 33R 5% ( CGS )
Surface Mount Metal Film Resistor, SMW Series, 33 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes
RES, 33R, 0.1%, 2W, 2616, WIREWOUND; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103594CT-ND | SMW233RJT | 98K0137 | 19R4791 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; SMW2 33R 5% ( CGS ) | Surface Mount Metal Film Resistor, Smw Series, 33 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity | Res, 33R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Wirewound | MetalFilm | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | 2616 [6740 Metric] | |
| Resistance Range | 33 ohms | 33 ohms |