Wirewound Resistors - SMD SMW2 2R7 5%
2.7R 2W 5% Wirewound SMD Resistor Product overview: SMW22R7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW22R7JT can be used for catalog matching and distributor lookup.
2.7 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
2.7 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
2.7 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Surface Mount Metal Film Resistor, SMW Series, 2.7 ohm, 2 W, - 5%, 300 V, SMD RoHS Compliant: Yes
RES SMD 2.7 OHM 5% 2W 2616
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMW22R7JT | 52-SMW22R7JT | A131703CT-ND | 98K0132 | SMW22R7JT |
| Product Name | Wirewound Resistors - SMD SMW2 2R7 5% | SMD 2W Resistor | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Smw Series, 2.7 Ohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | MetalFilm | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | 2616 (6740 Metric), J-Lead | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms | ||
| Operating DC Voltage | 300 volts |