TE Connectivity Fixed Resistors; SMW2 2R7 1% ( CGS ) SMW22R7FT

Description
Fixed Resistors; SMW2 2R7 1% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SMW2 2R7 1% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SMW2 2R7 1% ( CGS ) - SMW22R7FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 2R7 1% ( CGS )
SMW22R7FT
Fixed Resistors; SMW2 2R7 1% ( CGS ) SMW22R7FT
Fixed Resistors; SMW2 2R7 1% ( CGS )

Fixed Resistors; SMW2 2R7 1% ( CGS )

Supplier's Site
SMD 2W 2.7ohm Resistor - 52-SMW22R7FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 2.7ohm Resistor
52-SMW22R7FT
SMD 2W 2.7ohm Resistor 52-SMW22R7FT
RESISTOR, WIRE WOUND, 2W, 1%, 200ppm, 2.7ohm, SURFACE MOUNT, 2616, CHIP, ROHS COMPLIANT Product overview: SMW22R7FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 2.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 2.7ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW22R7FT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2W, 1%, 200ppm, 2.7ohm, SURFACE MOUNT, 2616, CHIP, ROHS COMPLIANT Product overview: SMW22R7FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 2.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 2.7ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW22R7FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138717DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138717DKR-ND
Chip Resistor - Surface Mount A138717DKR-ND
2.7 Ohms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138717CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138717CT-ND
Chip Resistor - Surface Mount A138717CT-ND
2.7 Ohms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A138717TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138717TR-ND
Chip Resistor - Surface Mount A138717TR-ND
2.7 Ohms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMW22R7FT 52-SMW22R7FT A138717DKR-ND
Product Name Fixed Resistors; SMW2 2R7 1% ( CGS ) SMD 2W 2.7ohm Resistor Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Resistance Range 2.7 ohms 2.7 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details