Fixed Resistors; SMW2 1R8 5% ( CGS )
1.8 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
1.8 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
1.8 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
TE Connectivity SMW21R8JT
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMW21R8JT | A131702TR-ND | 6475220 | 6475220P |
| Product Name | Fixed Resistors; SMW2 1R8 5% ( CGS ) | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |