1.2R 2W 5% Wirewound SMD Power Resistor Product overview: SMW21R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW21R2JT can be used for catalog matching and distributor lookup.
Fixed Resistors; SMW2 1R2 5% ( CGS )
1.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
1.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
1.2 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMW21R2JT | SMW21R2JT | A131700DKR-ND |
| Product Name | SMD 2W Resistor | Fixed Resistors; SMW2 1R2 5% ( CGS ) | Chip Resistor - Surface Mount |
| Technology / Construction | WIRE WOUND | Wirewound | |
| Resistance Range | 1.2 ohms | 1.2 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts |