TE Connectivity Chip Resistor - Surface Mount SMW21R0JT

Description
1 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103591TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103591TR-ND
Chip Resistor - Surface Mount A103591TR-ND
1 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103591CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103591CT-ND
Chip Resistor - Surface Mount A103591CT-ND
1 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103591DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103591DKR-ND
Chip Resistor - Surface Mount A103591DKR-ND
1 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 6475191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6475191
Surface Mount Resistors 6475191
TE Connectivity SMW21R0JT

TE Connectivity SMW21R0JT

Supplier's Site
Surface Mount Resistors - 6475191P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6475191P
Surface Mount Resistors 6475191P
TE Connectivity SMW21R0JT

TE Connectivity SMW21R0JT

Supplier's Site
Surface Mount Resistors - 1616297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616297
Surface Mount Resistors 1616297
TE Connectivity SMW21R0JT

TE Connectivity SMW21R0JT

Supplier's Site
Wirewound Resistors - SMD SMW2 1R0 5% - SMW21R0JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW2 1R0 5%
SMW21R0JT
Wirewound Resistors - SMD SMW2 1R0 5% SMW21R0JT
Wirewound Resistors - SMD SMW2 1R0 5%

Wirewound Resistors - SMD SMW2 1R0 5%

Supplier's Site
Res, Wirewound, 1R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0119
Res, Wirewound, 1R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0119
RES, WIREWOUND, 1R, 5%, 2W, 2616; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 2W, 2616; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103591TR-ND 6475191 6475191P SMW21R0JT 98K0119
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Wirewound Resistors - SMD SMW2 1R0 5% Res, Wirewound, 1R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 2616 [6740 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details