180 Ohms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
180 Ohms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Wirewound Resistors - SMD SMW2 180R 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A138716TR-ND | SMW2180RFT |
| Product Name | Chip Resistor - Surface Mount | Wirewound Resistors - SMD SMW2 180R 1% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 180 ohms |