TE Connectivity Chip Resistor - Surface Mount SMW212RJT

Description
12 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131699TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131699TR-ND
Chip Resistor - Surface Mount A131699TR-ND
12 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

12 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131699CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131699CT-ND
Chip Resistor - Surface Mount A131699CT-ND
12 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

12 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131699DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131699DKR-ND
Chip Resistor - Surface Mount A131699DKR-ND
12 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

12 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SMW2 12R 5% ( CGS ) - SMW212RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW2 12R 5% ( CGS )
SMW212RJT
Fixed Resistors; SMW2 12R 5% ( CGS ) SMW212RJT
Fixed Resistors; SMW2 12R 5% ( CGS )

Fixed Resistors; SMW2 12R 5% ( CGS )

Supplier's Site
SMD 2W Resistor - 52-SMW212RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-SMW212RJT
SMD 2W Resistor 52-SMW212RJT
SMD Wirewound Resistor 2W 12R 5% 2616 Product overview: SMW212RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW212RJT can be used for catalog matching and distributor lookup.

SMD Wirewound Resistor 2W 12R 5% 2616 Product overview: SMW212RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW212RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 12R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0125 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 12R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0125
Res, Wirewound, 12R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0125
RES, WIREWOUND, 12R, 5%, 2W, 2616; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 12R, 5%, 2W, 2616; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131699TR-ND SMW212RJT 52-SMW212RJT 98K0125
Product Name Chip Resistor - Surface Mount Fixed Resistors; SMW2 12R 5% ( CGS ) SMD 2W Resistor Res, Wirewound, 12R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers