TE Connectivity Wirewound Resistors - SMD SMW2 1R2 5% SMW2120RJT

Description
Wirewound Resistors - SMD SMW2 1R2 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW2 1R2 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW2 1R2 5% - SMW2120RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW2 1R2 5%
SMW2120RJT
Wirewound Resistors - SMD SMW2 1R2 5% SMW2120RJT
Wirewound Resistors - SMD SMW2 1R2 5%

Wirewound Resistors - SMD SMW2 1R2 5%

Supplier's Site
Chip Resistor - Surface Mount - A103586DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103586DKR-ND
Chip Resistor - Surface Mount A103586DKR-ND
120 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

120 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103586CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103586CT-ND
Chip Resistor - Surface Mount A103586CT-ND
120 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

120 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103586TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103586TR-ND
Chip Resistor - Surface Mount A103586TR-ND
120 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

120 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 2W Resistor - 52-SMW2120RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-SMW2120RJT
SMD 2W Resistor 52-SMW2120RJT
Wirewound Resistor, 2W, 5%, 120R, Surface Mount, 2616 Product overview: SMW2120RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2120RJT can be used for catalog matching and distributor lookup.

Wirewound Resistor, 2W, 5%, 120R, Surface Mount, 2616 Product overview: SMW2120RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2120RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMW2120RJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMW2120RJT
Resistors - Chip Resistor - Surface Mount SMW2120RJT
RES SMD 120 OHM 5% 2W 2616

RES SMD 120 OHM 5% 2W 2616

Supplier's Site
Res, Wirewound, 120R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 120R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0126
Res, Wirewound, 120R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0126
RES, WIREWOUND, 120R, 5%, 2W, 2616; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, WIREWOUND, 120R, 5%, 2W, 2616; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity - 46AK9468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity
46AK9468
Res, 120R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity 46AK9468
RES, 120R, 0.1%, 2W, 2616, WIREWOUND; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 120R, 0.1%, 2W, 2616, WIREWOUND; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity - 16R7296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity
16R7296
Res, 120R, 0.1%, 2W, 2616, Wirewound; Resistance Cgs Te Connectivity 16R7296
RES, 120R, 0.1%, 2W, 2616, WIREWOUND; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

RES, 120R, 0.1%, 2W, 2616, WIREWOUND; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMW2120RJT A103586DKR-ND 52-SMW2120RJT SMW2120RJT 98K0126
Product Name Wirewound Resistors - SMD SMW2 1R2 5% Chip Resistor - Surface Mount SMD 2W Resistor Resistors - Chip Resistor - Surface Mount Res, Wirewound, 120R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616 2616 (6740 Metric), J-Lead 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers