TE Connectivity Wirewound Resistors - SMD SMW2 100R 5% SMW2100RJT

Description
Wirewound Resistors - SMD SMW2 100R 5%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD SMW2 100R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD SMW2 100R 5% - SMW2100RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD SMW2 100R 5%
SMW2100RJT
Wirewound Resistors - SMD SMW2 100R 5% SMW2100RJT
Wirewound Resistors - SMD SMW2 100R 5%

Wirewound Resistors - SMD SMW2 100R 5%

Supplier's Site
Chip Resistor - Surface Mount - A103584DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103584DKR-ND
Chip Resistor - Surface Mount A103584DKR-ND
100 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103584CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103584CT-ND
Chip Resistor - Surface Mount A103584CT-ND
100 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A103584TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103584TR-ND
Chip Resistor - Surface Mount A103584TR-ND
100 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Surface Mount Resistors - 6475444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6475444
Surface Mount Resistors 6475444
TE Connectivity SMW2100RJT

TE Connectivity SMW2100RJT

Supplier's Site
Surface Mount Resistors - 6475444P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6475444P
Surface Mount Resistors 6475444P
TE Connectivity SMW2100RJT

TE Connectivity SMW2100RJT

Supplier's Site
Surface Mount Resistors - 1639691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639691
Surface Mount Resistors 1639691
TE Connectivity SMW2100RJT

TE Connectivity SMW2100RJT

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMW2100RJT
734540-SMW2100RJT
Chip Resistor - Surface Mount - SMW2100RJT 734540-SMW2100RJT
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 734540-SMW2100RJT Packaging: Reel Features: Flame Retardant Coating, Safety Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Categories: Resistors Supplier Device Package: SMD Temperature Range - Operating: -80°C ~ 280°C Manufacturer Package: 2616 (6740 Metric), J-Lead Height - Seated (Maximum): 0.152" (3.85mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 734540-SMW2100RJT
Packaging: Reel
Features: Flame Retardant Coating, Safety
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Categories: Resistors
Supplier Device Package: SMD
Temperature Range - Operating: -80°C ~ 280°C
Manufacturer Package: 2616 (6740 Metric), J-Lead
Height - Seated (Maximum): 0.152" (3.85mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)

Buy Now
SMD 2W 300V Resistor - 52-SMW2100RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMW2100RJT
SMD 2W 300V Resistor 52-SMW2100RJT
Wire Wound Resistor, 2W, 100R, 5%, SMD, 300V Product overview: SMW2100RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2100RJT can be used for catalog matching and distributor lookup.

Wire Wound Resistor, 2W, 100R, 5%, SMD, 300V Product overview: SMW2100RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW2100RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100R, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity - 12AC2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity
12AC2451
Res, 100R, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity 12AC2451
RES, 100R, 5%, 2W, 2616, WIREWOUND; Resistor Case Style:2616 [6740 Metric]; Resistance:100ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Wirewound; Power Rating:2W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 100R, 5%, 2W, 2616, WIREWOUND; Resistor Case Style:2616 [6740 Metric]; Resistance:100ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Wirewound; Power Rating:2W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smw Series, 100 Ohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Rohs Compliant Cgs Te Connectivity - 98K0124 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smw Series, 100 Ohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Rohs Compliant Cgs Te Connectivity
98K0124
Surface Mount Metal Film Resistor, Smw Series, 100 Ohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Rohs Compliant Cgs Te Connectivity 98K0124
Surface Mount Metal Film Resistor, SMW Series, 100 ohm, 2 W, - 5%, 300 V, 2616 [6740 Metric] RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SMW Series, 100 ohm, 2 W, - 5%, 300 V, 2616 [6740 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SMW2100RJT A103584DKR-ND 6475444 6475444P 734540-SMW2100RJT 52-SMW2100RJT 12AC2451 98K0124
Product Name Wirewound Resistors - SMD SMW2 100R 5% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - SMW2100RJT SMD 2W 300V Resistor Res, 100R, 5%, 2W, 2616, Wirewound; Resistor Case Style Cgs Te Connectivity Surface Mount Metal Film Resistor, Smw Series, 100 Ohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wire wound Wirewound; Wirewound Wirewound WIRE WOUND Wirewound MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 2616 [6740 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data