TE Connectivity Chip Resistor - Surface Mount SMV3W680KJT

Description
680 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
680 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130818TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130818TR-ND
Chip Resistor - Surface Mount A130818TR-ND
680 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

680 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130818CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130818CT-ND
Chip Resistor - Surface Mount A130818CT-ND
680 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

680 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 680K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4508
Res, 680K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4508
RES, 680K, 5%, 3W, 5328, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 680K, 5%, 3W, 5328, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4509
Res, 680K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4509
RES, 680K, 5%, 3W, 5328, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 680K, 5%, 3W, 5328, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130818TR-ND 73AC4508
Product Name Chip Resistor - Surface Mount Res, 680K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details