TE Connectivity Chip Resistor - Surface Mount SMV3W5M6JT

Description
5.6 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
5.6 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130829DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130829DKR-ND
Chip Resistor - Surface Mount A130829DKR-ND
5.6 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

5.6 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130829CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130829CT-ND
Chip Resistor - Surface Mount A130829CT-ND
5.6 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

5.6 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130829TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130829TR-ND
Chip Resistor - Surface Mount A130829TR-ND
5.6 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

5.6 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 5M6, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M6, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4503
Res, 5M6, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4503
RES, 5M6, 5%, 3W, 5328, METAL FILM; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 5M6, 5%, 3W, 5328, METAL FILM; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5M6, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M6, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4502
Res, 5M6, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4502
RES, 5M6, 5%, 3W, 5328, METAL FILM; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 5M6, 5%, 3W, 5328, METAL FILM; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130829DKR-ND 73AC4503
Product Name Chip Resistor - Surface Mount Res, 5M6, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers