560 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
560 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
560 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
RES, 560K, 5%, 3W, 5328, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes
RES, 560K, 5%, 3W, 5328, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A130817CT-ND | 73AC4504 |
| Product Name | Chip Resistor - Surface Mount | Res, 560K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | Surge Resistor |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | 5328 [13573 Metric] |
| Tolerance | 5 +/- % | 5 +/- % |