TE Connectivity Chip Resistor - Surface Mount SMV3W470KJT

Description
470 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130816CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130816CT-ND
Chip Resistor - Surface Mount A130816CT-ND
470 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

470 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130816TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130816TR-ND
Chip Resistor - Surface Mount A130816TR-ND
470 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

470 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Resistor - 134485054 - Radwell International
Willingboro, NJ, United States
Resistor
134485054
Resistor 134485054
RESISTOR, SMD, METAL FILM, 470K OHM, 5%, 3W, 5328 13573. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, METAL FILM, 470K OHM, 5%, 3W, 5328 13573. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 470K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4501
Res, 470K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4501
RES, 470K, 5%, 3W, 5328, METAL FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 470K, 5%, 3W, 5328, METAL FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 3W, 5328, Metal Film; Resistor Case Style Te Connectivity - 61AC8294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 3W, 5328, Metal Film; Resistor Case Style Te Connectivity
61AC8294
Res, 470K, 5%, 3W, 5328, Metal Film; Resistor Case Style Te Connectivity 61AC8294
RES, 470K, 5%, 3W, 5328, METAL FILM; Resistor Case Style:5328 [13573 Metric]; Resistance:470kohm; Product Range:SMV Series; Voltage Rating:5kV; Resistor Element Material:Metal Film; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470K, 5%, 3W, 5328, METAL FILM; Resistor Case Style:5328 [13573 Metric]; Resistance:470kohm; Product Range:SMV Series; Voltage Rating:5kV; Resistor Element Material:Metal Film; Power Rating:3W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130816CT-ND 134485054 73AC4501 61AC8294
Product Name Chip Resistor - Surface Mount Resistor Res, 470K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity Res, 470K, 5%, 3W, 5328, Metal Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric] 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details